Essentra Components Cable Ties and Zip Ties WIT-50LR-M

Description
"Standard, Releasable Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP807-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP807-ND
Cable Ties and Zip Ties RP807-ND
"Standard, Releasable Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 295.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4788 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 295.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4788
Cable Tie, 295.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4788
CABLE TIE, 295.9MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:295.9mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 295.9MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:295.9mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP807-ND 66AJ4788
Product Name Cable Ties and Zip Ties Cable Tie, 295.9Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers