Essentra Components Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components RKW-8-11-BK-C

Description
CABLE TIE, 279.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 279.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components - 66AJ4420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
66AJ4420
Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components 66AJ4420
CABLE TIE, 279.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 279.4MM, PE / NYLON, BLACK; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:279.4mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:66.5mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4420
Product Name Cable Tie, 279.4Mm, Pe / Nylon, Black; Cable Tie Material Essentra Components
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details