Essentra Components Cable Ties and Zip Ties WITA-50R-UVB-M

Description
"Standard, Locking Black 1.95"" (49.53mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.95"" (49.53mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1719-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1719-ND
Cable Ties and Zip Ties RPC1719-ND
"Standard, Locking Black 1.95"" (49.53mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.95"" (49.53mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 200.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4835 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4835
Cable Tie, 200.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4835
CABLE TIE, 200.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200.7mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:49.5mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 200.7MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200.7mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:49.5mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1719-ND 66AJ4835
Product Name Cable Ties and Zip Ties Cable Tie, 200.7Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details