Essentra Components Cable Tie, 152.4Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components WIT-50SR-UVB-M

Description
CABLE TIE, 152.4MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes
Description
CABLE TIE, 152.4MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 152.4Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 152.4Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4799
Cable Tie, 152.4Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4799
CABLE TIE, 152.4MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 152.4MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4799
Product Name Cable Tie, 152.4Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details