Essentra Components Cable Tie, 330.2Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components RKWPR-12-13

Description
CABLE TIE, 330.2MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 330.2MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 330.2Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components - 66AJ4512 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 330.2Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components
66AJ4512
Cable Tie, 330.2Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components 66AJ4512
CABLE TIE, 330.2MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 330.2MM, PE/NYLON, BLU/MAROON; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:330.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:-; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4512
Product Name Cable Tie, 330.2Mm, Pe/nylon, Blu/maroon; Cable Tie Material Essentra Components
Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details