Essentra Components Cable Ties and Zip Ties WITBH-50R

Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5402-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5402-ND
Cable Ties and Zip Ties RPC5402-ND
"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.75"" (44.45mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4846 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4846
Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4846
CABLE TIE, 195MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Push Mount; Product Range:WITBH Series RoHS Compliant: Yes

CABLE TIE, 195MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:44.5mm; Cable Tie Type:Push Mount; Product Range:WITBH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5402-ND 66AJ4846
Product Name Cable Ties and Zip Ties Cable Tie, 195Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details