Essentra Components Cable Ties and Zip Ties WITRT-0800-UV-M

Description
"Standard, Releasable Black 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Black 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5403-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5403-ND
Cable Ties and Zip Ties RPC5403-ND
"Standard, Releasable Black 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

"Standard, Releasable Black 2.00"" (50.80mm) 0.210"" (5.33mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 203.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ4849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ4849
Cable Tie, 203.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ4849
CABLE TIE, 203.2MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

CABLE TIE, 203.2MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:5.3mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Releasable; Product Range:WIT-RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5403-ND 66AJ4849
Product Name Cable Ties and Zip Ties Cable Tie, 203.2Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details