Essentra Components Ball Cable Ties - Screw Mount ST-205

Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Screw Mount - ST-205 - Essentra Components
Erie, PA, USA
Ball Cable Ties - Screw Mount
ST-205
Ball Cable Ties - Screw Mount ST-205
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down

Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping. Screw Mount Ties are ideal for fixing to either metal or wooden panels and the tie can be either screwed or bolted down

Supplier's Site
Cable Ties and Zip Ties - RPC5259-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5259-ND
Cable Ties and Zip Ties RPC5259-ND
"Beaded, Releasable Natural 1.25"" (31.75mm) 0.126"" (3.20mm)"

"Beaded, Releasable Natural 1.25"" (31.75mm) 0.126"" (3.20mm)"

Buy Now Datasheet
Cable Tie, Beaded, 1.25, Natural, Pp; Cable Tie Material Essentra Components - 66AJ4648 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Beaded, 1.25, Natural, Pp; Cable Tie Material Essentra Components
66AJ4648
Cable Tie, Beaded, 1.25, Natural, Pp; Cable Tie Material Essentra Components 66AJ4648
CABLE TIE, BEADED, 1.25", NATURAL, PP; Cable Tie Material:PP (Polypropylene); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:ST Series RoHS Compliant: Yes

CABLE TIE, BEADED, 1.25", NATURAL, PP; Cable Tie Material:PP (Polypropylene); Cable Tie Length:5"; Cable Tie Width:-; Cable Bundle Diameter Max:1.25"; Cable Tie Type:Beaded; Product Range:ST Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number ST-205 RPC5259-ND 66AJ4648
Product Name Ball Cable Ties - Screw Mount Cable Ties and Zip Ties Cable Tie, Beaded, 1.25, Natural, Pp; Cable Tie Material Essentra Components
Material Polypropylene Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details