Essentra Components Cable Tie, 457.2Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components RKW-12-18-YL

Description
CABLE TIE, 457.2MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
Description
CABLE TIE, 457.2MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 457.2Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components - 66AJ4395 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 457.2Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components
66AJ4395
Cable Tie, 457.2Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components 66AJ4395
CABLE TIE, 457.2MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

CABLE TIE, 457.2MM, PE / NYLON, YELLOW; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:457.2mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:119.8mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4395
Product Name Cable Tie, 457.2Mm, Pe / Nylon, Yellow; Cable Tie Material Essentra Components
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details