Essentra Components Cable Ties and Zip Ties WITA-50XL-C

Description
"Standard, Locking Natural 7.48"" (190.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 7.48"" (190.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5397-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5397-ND
Cable Ties and Zip Ties RPC5397-ND
"Standard, Locking Natural 7.48"" (190.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 7.48"" (190.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 635Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4843 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 635Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4843
Cable Tie, 635Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4843
CABLE TIE, 635MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:635mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:190mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

CABLE TIE, 635MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:635mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:190mm; Cable Tie Type:Standard; Product Range:WITA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5397-ND 66AJ4843
Product Name Cable Ties and Zip Ties Cable Tie, 635Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-016 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details