Essentra Components Cable Ties and Zip Ties WIT-50RA-01

Description
"Standard, Locking Natural 1.69"" (43.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.69"" (43.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1040-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1040-ND
Cable Ties and Zip Ties RP1040-ND
"Standard, Locking Natural 1.69"" (43.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.69"" (43.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 198Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4790 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 198Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4790
Cable Tie, 198Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4790
CABLE TIE, 198MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 198MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:198mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1040-ND 66AJ4790
Product Name Cable Ties and Zip Ties Cable Tie, 198Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details