CABLE TIE, 609.6MM, PE / NYLON, WHITE; Cable Tie Material:PE (Polyethylene) / Nylon (Polyamide); Cable Tie Length:609.6mm; Cable Tie Width:19.1mm; Cable Bundle Diameter Max:159.7mm; Cable Tie Type:Hook and Loop RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 66AJ4402 |
| Product Name | Cable Tie, 609.6Mm, Pe / Nylon, White; Cable Tie Material Essentra Components |
| Length | 24 inch (610 mm) |