Essentra Components Cable Ties and Zip Ties WIT-50RLA-M

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP1042-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP1042-ND
Cable Ties and Zip Ties RP1042-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 225.4Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ4792 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225.4Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ4792
Cable Tie, 225.4Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ4792
CABLE TIE, 225.4MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

CABLE TIE, 225.4MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Push Mount; Product Range:WIT-A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP1042-ND 66AJ4792
Product Name Cable Ties and Zip Ties Cable Tie, 225.4Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers