Micron Technology, Inc. Memory - SDRAM - MT49H8M36BM-33:B MT49H8M36BM-33:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 144-μBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MT49H8M36 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 144-μBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MT49H8M36 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H8M36BM-33:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H8M36BM-33:B
Memory - SDRAM - MT49H8M36BM-33:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 144-μBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MT49H8M36 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (8M x 36)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 144-μBGA (18.5x11)
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 300MHz
Memory Interface: Parallel
Manufacturer Package: 144-TFBGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MT49H8M36
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory IC and Storage Component - 774-MT49H8M36BM-33:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H8M36BM-33:B
Memory IC and Storage Component 774-MT49H8M36BM-33:B
IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H8M36BM-33:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-33:B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H8M36BM-33:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-33:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT49H8M36BM-33:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11)

Buy Now Datasheet
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H8M36BM-33:B
Integrated Circuits (ICs) - Memory - Memory MT49H8M36BM-33:B
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H8M36BM-33:B MT49H8M36BM-33:B MT49H8M36BM-33:B MT49H8M36BM-33:B
Product Name Memory - SDRAM - MT49H8M36BM-33:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 0degC ~ 95degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - PSRAM (Pseudostatic RAM) - S80KS2563GABHB020 - S80KS2563GABHB020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details