Micron Technology, Inc. Memory IC and Storage Component MT48V8M32LFF5-10

Description
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48V8M32LFF5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48V8M32LFF5-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48V8M32LFF5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48V8M32LFF5-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT48V8M32LFF5-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48V8M32LFF5-10
Memory IC and Storage Component 774-MT48V8M32LFF5-10
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48V8M32LFF5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48V8M32LFF5-10 can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48V8M32LFF5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48V8M32LFF5-10 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT48V8M32LFF5-10 - 790164-MT48V8M32LFF5-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48V8M32LFF5-10
790164-MT48V8M32LFF5-10
Memory - SDRAM - MT48V8M32LFF5-10 790164-MT48V8M32LFF5-10
Manufacturer: Micron Technology Inc. Win Source Part Number: 790164-MT48V8M32LFF5 -10 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7ns Part Status: Obsolete(EOL) Family Name: MT48V8M32 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 100MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M563233G-FN1H; K4S563233F-N1L; K4S563233F-G1L; K4S563233F-FHE1H; Introduction Date: September 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790164-MT48V8M32LFF5-10
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 7ns
Part Status: Obsolete(EOL)
Family Name: MT48V8M32
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 100MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Alternative Parts (Cross-Reference): K4M563233G-FN1H; K4S563233F-N1L; K4S563233F-G1L; K4S563233F-FHE1H;
Introduction Date: September 13, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MT48V8M32LFF5-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT48V8M32LFF5-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48V8M32LFF5-10
Integrated Circuits (ICs) - Memory - Memory MT48V8M32LFF5-10
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT48V8M32LFF5-10 790164-MT48V8M32LFF5-10 MT48V8M32LFF5-10 MT48V8M32LFF5-10 MT48V8M32LFF5-10
Product Name Memory IC and Storage Component Memory - SDRAM - MT48V8M32LFF5-10 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details