Micron Technology, Inc. 1.6GHZ Memory IC and Storage Component MT53B256M32D1DS-062 AAT:C

Description
IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1DS-062 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1DS- 062 AAT:C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1DS-062 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1DS- 062 AAT:C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Memory IC and Storage Component - 774-MT53B256M32D1DS-062 AAT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B256M32D1DS-062 AAT:C
1.6GHZ Memory IC and Storage Component 774-MT53B256M32D1DS-062 AAT:C
IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1DS-062 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1DS- 062 AAT:C can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1DS-062 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1DS-062 AAT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53B256M32D1DS-062 AAT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53B256M32D1DS-062 AAT:C
Memory - DDR - MT53B256M32D1DS-062 AAT:C
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B256M32D1DS-062 AAT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M32D1DS-062 AAT:C
Integrated Circuits (ICs) - Memory - Memory MT53B256M32D1DS-062 AAT:C
IC DRAM 8GBIT 1.6GHZ 200WFBGA

IC DRAM 8GBIT 1.6GHZ 200WFBGA

Supplier's Site
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8200 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8200
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8200
DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
IC DRAM 8GBIT 1600MHZ 200WFBGA

IC DRAM 8GBIT 1600MHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M32D1DS-062 AAT:C MT53B256M32D1DS-062 AAT:C 80AH8200 MT53B256M32D1DS-062 AAT:C MT53B256M32D1DS-062 AAT:C
Product Name 1.6GHZ Memory IC and Storage Component Memory - DDR - MT53B256M32D1DS-062 AAT:C Integrated Circuits (ICs) - Memory - Memory Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Address Bus Width 32 bits
Package Type BGA; Tray WFBGA BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 00002161516 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details