Micron Technology, Inc. Memory IC and Storage Component MT53B256M64D2NK-062 WT ES:C

Description
LPDDR4 16G 256MX64 FBGA DDP Product overview: MT53B256M64D2NK-062 WT ES:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2NK- 062 WT ES:C can be used for catalog matching and distributor lookup.
Request a Quote
Description
LPDDR4 16G 256MX64 FBGA DDP Product overview: MT53B256M64D2NK-062 WT ES:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2NK- 062 WT ES:C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT53B256M64D2NK-062 WT ES:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53B256M64D2NK-062 WT ES:C
Memory IC and Storage Component 774-MT53B256M64D2NK-062 WT ES:C
LPDDR4 16G 256MX64 FBGA DDP Product overview: MT53B256M64D2NK-062 WT ES:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2NK- 062 WT ES:C can be used for catalog matching and distributor lookup.

LPDDR4 16G 256MX64 FBGA DDP Product overview: MT53B256M64D2NK-062 WT ES:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2NK-062 WT ES:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53B256M64D2NK-062 WT ES:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B256M64D2NK-062 WT ES:C
Memory - SDRAM - MT53B256M64D2NK-062 WT ES:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1190 MSL Level: 1 (Unlimited)

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz
Package: Tray
Part Status: Obsolete
Family Name: MT53B256
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1190
MSL Level: 1 (Unlimited)

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

Buy Now
IC DRAM 16GBIT 1600MHZ FBGA

IC DRAM 16GBIT 1600MHZ FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M64D2NK-062 WT ES:C MT53B256M64D2NK-062 WT ES:C MT53B256M64D2NK-062 WT ES:C
Product Name Memory IC and Storage Component Memory - SDRAM - MT53B256M64D2NK-062 WT ES:C Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details