Micron Technology, Inc. Memory - SDRAM - MT48V8M32LFB5-10 MT48V8M32LFB5-10

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790162-MT48V8M32LFB5 -10 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7ns Part Status: Obsolete(EOL) Family Name: MT48V8M32 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 100MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M563233G-FN1H; K4S563233F-N1L; K4S563233F-G1L; K4S563233F-FHE1H ; Introduction Date: September 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790162-MT48V8M32LFB5 -10 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7ns Part Status: Obsolete(EOL) Family Name: MT48V8M32 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 100MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M563233G-FN1H; K4S563233F-N1L; K4S563233F-G1L; K4S563233F-FHE1H ; Introduction Date: September 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT48V8M32LFB5-10 - 790162-MT48V8M32LFB5-10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT48V8M32LFB5-10
790162-MT48V8M32LFB5-10
Memory - SDRAM - MT48V8M32LFB5-10 790162-MT48V8M32LFB5-10
Manufacturer: Micron Technology Inc. Win Source Part Number: 790162-MT48V8M32LFB5 -10 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 90-VFBGA Mounting: SMD Technology: SDRAM - Mobile LPSDR Operating Supply Voltage: 2.3 V ~ 2.7 V Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7ns Part Status: Obsolete(EOL) Family Name: MT48V8M32 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 100MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-VFBGA (8x13) Alternative Parts (Cross-Reference): K4M563233G-FN1H; K4S563233F-N1L; K4S563233F-G1L; K4S563233F-FHE1H ; Introduction Date: September 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790162-MT48V8M32LFB5-10
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 90-VFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPSDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 7ns
Part Status: Obsolete(EOL)
Family Name: MT48V8M32
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 100MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-VFBGA (8x13)
Alternative Parts (Cross-Reference): K4M563233G-FN1H; K4S563233F-N1L; K4S563233F-G1L; K4S563233F-FHE1H ;
Introduction Date: September 13, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT48V8M32LFB5-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48V8M32LFB5-10
Memory IC and Storage Component 774-MT48V8M32LFB5-10
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48V8M32LFB5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48V8M32LFB5-10 can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48V8M32LFB5-10 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48V8M32LFB5-10 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT48V8M32LFB5-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48V8M32LFB5-10
Integrated Circuits (ICs) - Memory - Memory MT48V8M32LFB5-10
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site
Memory - MT48V8M32LFB5-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

Buy Now
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790162-MT48V8M32LFB5-10 774-MT48V8M32LFB5-10 MT48V8M32LFB5-10 MT48V8M32LFB5-10 MT48V8M32LFB5-10
Product Name Memory - SDRAM - MT48V8M32LFB5-10 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-02471V01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details