Micron Technology, Inc. Memory IC and Storage Component MT49H16M36BM-33:B TR

Description
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36BM-33:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-33: B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36BM-33:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-33: B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT49H16M36BM-33:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M36BM-33:B TR
Memory IC and Storage Component 774-MT49H16M36BM-33:B TR
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36BM-33:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-33: B TR can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36BM-33:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-33:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT49H16M36BM-33:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M36BM-33:B TR
Memory - SDRAM - MT49H16M36BM-33:B TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 300MHz Memory Interface: Parallel Manufacturer Package: 144-μBGA (18.5x11) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 144-TFBGA
Mounting: SMD
Technology: DRAM
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 300MHz
Memory Interface: Parallel
Manufacturer Package: 144-μBGA (18.5x11)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Memory - MT49H16M36BM-33:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 300 MHz 20 ns 144-µBGA (18.5x11)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M36BM-33:B TR
Integrated Circuits (ICs) - Memory - Memory MT49H16M36BM-33:B TR
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H16M36BM-33:B TR MT49H16M36BM-33:B TR MT49H16M36BM-33:B TR MT49H16M36BM-33:B TR
Product Name Memory IC and Storage Component Memory - SDRAM - MT49H16M36BM-33:B TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tape & Reel (TR) BGA; 144-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 16-3508-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details