Micron Technology, Inc. Memory - SDRAM - MT52L1G32D4PG-093 WT:B MT52L1G32D4PG-093 WT:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Technology: SDRAM - Mobile LPDDR3 Operating Supply Voltage: 1.2V Memory Type: Volatile Memory Size: 32Gb (1G x 32) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1067MHz Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Technology: SDRAM - Mobile LPDDR3 Operating Supply Voltage: 1.2V Memory Type: Volatile Memory Size: 32Gb (1G x 32) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1067MHz Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT52L1G32D4PG-093 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L1G32D4PG-093 WT:B
Memory - SDRAM - MT52L1G32D4PG-093 WT:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Technology: SDRAM - Mobile LPDDR3 Operating Supply Voltage: 1.2V Memory Type: Volatile Memory Size: 32Gb (1G x 32) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1067MHz Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Technology: SDRAM - Mobile LPDDR3
Operating Supply Voltage: 1.2V
Memory Type: Volatile
Memory Size: 32Gb (1G x 32)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1067MHz
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
1067MHZ Memory IC and Storage Component - 774-MT52L1G32D4PG-093 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1067MHZ Memory IC and Storage Component
774-MT52L1G32D4PG-093 WT:B
1067MHZ Memory IC and Storage Component 774-MT52L1G32D4PG-093 WT:B
IC DRAM 32GBIT 1067MHZ 178FBGA Product overview: MT52L1G32D4PG-093 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L1G32D4PG-09 3 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1067MHZ 178FBGA Product overview: MT52L1G32D4PG-093 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L1G32D4PG-093 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L1G32D4PG-093 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L1G32D4PG-093 WT:B
IC DRAM 32GBIT 1067MHZ 178FBGA

IC DRAM 32GBIT 1067MHZ 178FBGA

Supplier's Site
IC DRAM 32GBIT 1067MHZ 178FBGA

IC DRAM 32GBIT 1067MHZ 178FBGA

Supplier's Site
IC DRAM 32GBIT 1067MHZ 178FBGA

IC DRAM 32GBIT 1067MHZ 178FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1067 MHz 178-FBGA (12x11.5)

SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1067 MHz 178-FBGA (12x11.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L1G32D4PG-093 WT:B MT52L1G32D4PG-093 WT:B MT52L1G32D4PG-093 WT:B MT52L1G32D4PG-093 WT:B MT52L1G32D4PG-093 WT:B
Product Name Memory - SDRAM - MT52L1G32D4PG-093 WT:B 1067MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR3; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.2V 1.2V Surface Mount 1.2V 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593614-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details