The MT48V8M16LFF4-8:G TR is a 128Mb Mobile SDRAM memory device featuring a x16 configuration. It operates at a voltage of 2.5V to 1.8V and supports a clock frequency of up to 125 MHz with a cycle time of 8ns at CL = 3. The device is available in a 54-ball VFBGA package measuring 8mm x 8mm and is designed for low power consumption, making it suitable for mobile applications.
This memory chip includes features such as temperature-compensa
IC DRAM 128MBIT PARALLEL 54VFBGA
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 125 MHz 7 ns 54-VFBGA (8x8)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | MT48V8M16LFF4-8:G TR | MT48V8M16LFF4-8:G TR |
| Product Name | Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 7 ns | 7 ns |
| Density | 128000 kbits | 128000 kbits |