Micron Technology, Inc. 1.6GHZ Memory IC and Storage Component MT53B128M32D1DS-062 AIT:A

Description
IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS- 062 AIT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS- 062 AIT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Memory IC and Storage Component - 774-MT53B128M32D1DS-062 AIT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B128M32D1DS-062 AIT:A
1.6GHZ Memory IC and Storage Component 774-MT53B128M32D1DS-062 AIT:A
IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS- 062 AIT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AIT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS-062 AIT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53B128M32D1DS-062 AIT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53B128M32D1DS-062 AIT:A
Memory - DDR - MT53B128M32D1DS-062 AIT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 4GBIT 1.6GHZ 200WFBGA

IC DRAM 4GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 4GBIT 1600MHZ 200WFBGA

IC DRAM 4GBIT 1600MHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B128M32D1DS-062 AIT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B128M32D1DS-062 AIT:A
Integrated Circuits (ICs) - Memory - Memory MT53B128M32D1DS-062 AIT:A
IC DRAM 4GBIT 1.6GHZ 200WFBGA

IC DRAM 4GBIT 1.6GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8195 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8195
Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8195
DRAM, 128M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B128M32D1DS-062 AIT:A MT53B128M32D1DS-062 AIT:A MT53B128M32D1DS-062 AIT:A MT53B128M32D1DS-062 AIT:A MT53B128M32D1DS-062 AIT:A 80AH8195
Product Name 1.6GHZ Memory IC and Storage Component Memory - DDR - MT53B128M32D1DS-062 AIT:A Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 128M X 32Bit, -40 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; Tray 200-WFBGA BGA BGA; 200-WFBGA WFBGA
Supply Voltage 1.1V 1.1V -40degC ~ 95degC (TC) 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - 16-3696-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers