Micron Technology, Inc. Memory - SDRAM - MT53B256M32D1NP-062 WT:C MT53B256M32D1NP-062 WT:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1360 REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1360 REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B256M32D1NP-062 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B256M32D1NP-062 WT:C
Memory - SDRAM - MT53B256M32D1NP-062 WT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1360 REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B256
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B256M32D1NP-062 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B256M32D1NP-062 WT:C
1.6GHZ Memory IC and Storage Component 774-MT53B256M32D1NP-062 WT:C
IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1NP-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1NP- 062 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1NP-062 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1NP-062 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B256M32D1NP-062 WT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M32D1NP-062 WT:C
Integrated Circuits (ICs) - Memory - Memory MT53B256M32D1NP-062 WT:C
IC DRAM 8GBIT 1.6GHZ 200WFBGA

IC DRAM 8GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1.6GHZ 200WFBGA

IC DRAM 8GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1600MHZ 200WFBGA

IC DRAM 8GBIT 1600MHZ 200WFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M32D1NP-062 WT:C MT53B256M32D1NP-062 WT:C MT53B256M32D1NP-062 WT:C MT53B256M32D1NP-062 WT:C MT53B256M32D1NP-062 WT:C
Product Name Memory - SDRAM - MT53B256M32D1NP-062 WT:C 1.6GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 200-WFBGA (10x14.5) BGA; Tray BGA; 200-WFBGA 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 4347194 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 24C02-I/P - 854722-24C02-I/P - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers