Micron Technology, Inc. Memory - SDRAM - MT53B256M64D2TP-062 XT:C MT53B256M64D2TP-062 XT:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B256M64D2TP-062 XT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B256M64D2TP-062 XT:C
Memory - SDRAM - MT53B256M64D2TP-062 XT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz
Package: Tray
Family Name: MT53B256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
Memory IC and Storage Component - 774-MT53B256M64D2TP-062 XT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53B256M64D2TP-062 XT:C
Memory IC and Storage Component 774-MT53B256M64D2TP-062 XT:C
LPDDR4 16G 256MX64 FBGA DDP Product overview: MT53B256M64D2TP-062 XT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2TP- 062 XT:C can be used for catalog matching and distributor lookup.

LPDDR4 16G 256MX64 FBGA DDP Product overview: MT53B256M64D2TP-062 XT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2TP-062 XT:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 16GBIT 1600MHZ FBGA

IC DRAM 16GBIT 1600MHZ FBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M64D2TP-062 XT:C MT53B256M64D2TP-062 XT:C MT53B256M64D2TP-062 XT:C
Product Name Memory - SDRAM - MT53B256M64D2TP-062 XT:C Memory IC and Storage Component Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers