Micron Technology, Inc. Memory MT53B256M32D1NP-053 WT:C TR

Description
IC DRAM 8GBIT 1866MHZ 200WFBGA
Description
IC DRAM 8GBIT 1866MHZ 200WFBGA

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 8GBIT 1866MHZ 200WFBGA

IC DRAM 8GBIT 1866MHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT53B256M32D1NP-053 WT:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M32D1NP-053 WT:C TR
Integrated Circuits (ICs) - Memory - Memory MT53B256M32D1NP-053 WT:C TR
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53B256M32D1NP-053 WT:C TR MT53B256M32D1NP-053 WT:C TR MT53B256M32D1NP-053 WT:C TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory IC and Storage Component - 774-S70KS1281DPBHI020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 36 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details