Micron Technology, Inc. Memory - SDRAM - MT49H16M36BM-18:B MT49H16M36BM-18:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-μBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 533MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT49H16M36
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-μBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 533MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT49H16M36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M36BM-18:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M36BM-18:B
Memory - SDRAM - MT49H16M36BM-18:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Part Status: Obsolete (End Of Life) Supplier Device Package: 144-μBGA (18.5x11) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 533MHz Memory Interface: Parallel Manufacturer Package: 144-TFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT49H16M36

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 15ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-μBGA (18.5x11)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 533MHz
Memory Interface: Parallel
Manufacturer Package: 144-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: MT49H16M36

Buy Now
Memory IC and Storage Component - 774-MT49H16M36BM-18:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M36BM-18:B
Memory IC and Storage Component 774-MT49H16M36BM-18:B
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36BM-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-18: B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36BM-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36BM-18:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT49H16M36BM-18:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M36BM-18:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M36BM-18:B
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H16M36BM-18:B MT49H16M36BM-18:B MT49H16M36BM-18:B MT49H16M36BM-18:B
Product Name Memory - SDRAM - MT49H16M36BM-18:B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 0degC ~ 95degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details