Micron Technology, Inc. Memory MT52L1G32D4PG-093 WT ES:B

Description
IC DRAM 32GBIT 1067MHZ 178FBGA
Description
IC DRAM 32GBIT 1067MHZ 178FBGA

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 32GBIT 1067MHZ 178FBGA

IC DRAM 32GBIT 1067MHZ 178FBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L1G32D4PG-093 WT ES:B
Integrated Circuits (ICs) - Memory - Memory MT52L1G32D4PG-093 WT ES:B
IC DRAM 32GBIT 1067MHZ 178FBGA

IC DRAM 32GBIT 1067MHZ 178FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1067 MHz 178-FBGA (12x11.5)

SDRAM - Mobile LPDDR3 Memory IC 32Gbit 1067 MHz 178-FBGA (12x11.5)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT52L1G32D4PG-093 WT ES:B MT52L1G32D4PG-093 WT ES:B MT52L1G32D4PG-093 WT ES:B
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Density 32000000 kbits 32000000 kbits 32000000 kbits
Data Rate 1067 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details