Micron Technology, Inc. 1.6GHZ Memory IC and Storage Component MT53B128M32D1DS-062 AAT:A

Description
IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS- 062 AAT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS- 062 AAT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Memory IC and Storage Component - 774-MT53B128M32D1DS-062 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B128M32D1DS-062 AAT:A
1.6GHZ Memory IC and Storage Component 774-MT53B128M32D1DS-062 AAT:A
IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS- 062 AAT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT 1.6GHZ 200WFBGA Product overview: MT53B128M32D1DS-062 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B128M32D1DS-062 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53B128M32D1DS-062 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B128M32D1DS-062 AAT:A
Memory - SDRAM - MT53B128M32D1DS-062 AAT:A
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B128 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) - 1.6 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B128
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 4Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8194 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8194
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8194
DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:-; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT53B128M32D1DS-062 AAT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B128M32D1DS-062 AAT:A
Integrated Circuits (ICs) - Memory - Memory MT53B128M32D1DS-062 AAT:A
IC DRAM 4GBIT 1.6GHZ 200WFBGA

IC DRAM 4GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 4GBIT 1.6GHZ 200WFBGA

IC DRAM 4GBIT 1.6GHZ 200WFBGA

Supplier's Site
IC DRAM 4GBIT 1600MHZ 200WFBGA

IC DRAM 4GBIT 1600MHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B128M32D1DS-062 AAT:A MT53B128M32D1DS-062 AAT:A 80AH8194 MT53B128M32D1DS-062 AAT:A MT53B128M32D1DS-062 AAT:A MT53B128M32D1DS-062 AAT:A
Product Name 1.6GHZ Memory IC and Storage Component Memory - SDRAM - MT53B128M32D1DS-062 AAT:A Memory Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; Tray BGA; 200-WFBGA (10x14.5) BGA; 200-WFBGA WFBGA BGA 200-WFBGA
Supply Voltage 1.1V 1.1V -40degC ~ 105degC (TC) 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details