Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT49H32M18CFM-18:B TR

Description
IC DRAM 576MBIT PARALLEL 144UBGA
Datasheet
Description
IC DRAM 576MBIT PARALLEL 144UBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H32M18CFM-18:B TR
Integrated Circuits (ICs) - Memory - Memory MT49H32M18CFM-18:B TR
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site
DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11)

Buy Now
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT49H32M18CFM-18:B TR MT49H32M18CFM-18:B TR MT49H32M18CFM-18:B TR
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 533 MHz
Density 576000 kbits 576000 kbits 576000 kbits
Package Type BGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - A2C00055932A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details