Micron Technology, Inc. Memory - SDRAM - MT52L256M64D2GN-107 WT:B MT52L256M64D2GN-107 WT:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Supplier Device Package: 256-FBGA (14x14) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 933MHz Manufacturer Package: 256-WFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Supplier Device Package: 256-FBGA (14x14) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 933MHz Manufacturer Package: 256-WFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT52L256M64D2GN-107 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L256M64D2GN-107 WT:B
Memory - SDRAM - MT52L256M64D2GN-107 WT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Supplier Device Package: 256-FBGA (14x14) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 933MHz Manufacturer Package: 256-WFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 16Gb (256M x 64)
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (14x14)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 933MHz
Manufacturer Package: 256-WFBGA
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now
933MHZ Memory IC and Storage Component - 774-MT52L256M64D2GN-107 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L256M64D2GN-107 WT:B
933MHZ Memory IC and Storage Component 774-MT52L256M64D2GN-107 WT:B
IC DRAM 16GBIT 933MHZ 256FBGA Product overview: MT52L256M64D2GN-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2GN- 107 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 933MHZ 256FBGA Product overview: MT52L256M64D2GN-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2GN-107 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 256-FBGA (14x14)

SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 256-FBGA (14x14)

Buy Now
IC DRAM 16GBIT 933MHZ 256FBGA

IC DRAM 16GBIT 933MHZ 256FBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L256M64D2GN-107 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L256M64D2GN-107 WT:B
IC DRAM 16GBIT 933MHZ 256FBGA

IC DRAM 16GBIT 933MHZ 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L256M64D2GN-107 WT:B MT52L256M64D2GN-107 WT:B MT52L256M64D2GN-107 WT:B MT52L256M64D2GN-107 WT:B
Product Name Memory - SDRAM - MT52L256M64D2GN-107 WT:B 933MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Supply Voltage 1.2V 1.2V 1.2V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S191DM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP24
View Details
6 suppliers