Micron Technology, Inc. Memory - MT52L1G32D4PG-107 WT:B MT52L1G32D4PG-107 WT:B

Description
Manufacturer: Micron Technology Inc. Family Name: MT52L1G32D4PG Manufacturer Homepage: www.micron.com Reference case: FBGA178 Reference Date Code: 16+ Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Family Name: MT52L1G32D4PG Manufacturer Homepage: www.micron.com Reference case: FBGA178 Reference Date Code: 16+ Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT52L1G32D4PG-107 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT52L1G32D4PG-107 WT:B
Memory - MT52L1G32D4PG-107 WT:B
Manufacturer: Micron Technology Inc. Family Name: MT52L1G32D4PG Manufacturer Homepage: www.micron.com Reference case: FBGA178 Reference Date Code: 16+ Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Family Name: MT52L1G32D4PG
Manufacturer Homepage: www.micron.com
Reference case: FBGA178
Reference Date Code: 16+
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
933MHZ Memory IC and Storage Component - 774-MT52L1G32D4PG-107 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L1G32D4PG-107 WT:B
933MHZ Memory IC and Storage Component 774-MT52L1G32D4PG-107 WT:B
IC DRAM 32GBIT 933MHZ 178FBGA Product overview: MT52L1G32D4PG-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L1G32D4PG-10 7 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 933MHZ 178FBGA Product overview: MT52L1G32D4PG-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L1G32D4PG-107 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 32GBIT 933MHZ 178FBGA

IC DRAM 32GBIT 933MHZ 178FBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L1G32D4PG-107 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L1G32D4PG-107 WT:B
IC DRAM 32GBIT 933MHZ 178FBGA

IC DRAM 32GBIT 933MHZ 178FBGA

Supplier's Site
IC DRAM 32GBIT 933MHZ 178FBGA

IC DRAM 32GBIT 933MHZ 178FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 32Gbit 933 MHz 178-FBGA (12x11.5)

SDRAM - Mobile LPDDR3 Memory IC 32Gbit 933 MHz 178-FBGA (12x11.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L1G32D4PG-107 WT:B MT52L1G32D4PG-107 WT:B MT52L1G32D4PG-107 WT:B MT52L1G32D4PG-107 WT:B MT52L1G32D4PG-107 WT:B
Product Name Memory - MT52L1G32D4PG-107 WT:B 933MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR3; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray 178-VFBGA BGA; 178-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details