Micron Technology, Inc. Memory - SDRAM - MT49H8M36BM-5:B MT49H8M36BM-5:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 95°C (TC) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Family Name: MT49H8M36 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 144-μBGA (18.5x11) Alternative Parts (Cross-Reference): MT49H8M36FM-5:B; Introduction Date: April 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 95°C (TC) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Family Name: MT49H8M36 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 144-μBGA (18.5x11) Alternative Parts (Cross-Reference): MT49H8M36FM-5:B; Introduction Date: April 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H8M36BM-5:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H8M36BM-5:B
Memory - SDRAM - MT49H8M36BM-5:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 95°C (TC) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20ns Family Name: MT49H8M36 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 144-μBGA (18.5x11) Alternative Parts (Cross-Reference): MT49H8M36FM-5:B; Introduction Date: April 18, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 144-TFBGA
Mounting: SMD
Technology: DRAM
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 288Mb (8M x 36)
Access Time: 20ns
Family Name: MT49H8M36
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 144-μBGA (18.5x11)
Alternative Parts (Cross-Reference): MT49H8M36FM-5:B;
Introduction Date: April 18, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H8M36BM-5:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H8M36BM-5:B
Memory IC and Storage Component 774-MT49H8M36BM-5:B
IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H8M36BM-5:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-5:B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H8M36BM-5:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-5:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Memory - MT49H8M36BM-5:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 200 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 200 MHz 20 ns 144-µBGA (18.5x11)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H8M36BM-5:B
Integrated Circuits (ICs) - Memory - Memory MT49H8M36BM-5:B
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H8M36BM-5:B MT49H8M36BM-5:B MT49H8M36BM-5:B MT49H8M36BM-5:B
Product Name Memory - SDRAM - MT49H8M36BM-5:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.7 V ~ 1.9 V 1.7V ~ 1.9V 1.7V ~ 1.9V 0degC ~ 95degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 27S21APC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details