Micron Technology, Inc. Memory - SDRAM - MT49H32M18CFM-25:B MT49H32M18CFM-25:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H32M18CFM-25:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H32M18CFM-25:B
Memory - SDRAM - MT49H32M18CFM-25:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT49H32M18CFM-25:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H32M18CFM-25:B
Memory IC and Storage Component 774-MT49H32M18CFM-25:B
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H32M18CFM-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CFM-25 :B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H32M18CFM-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H32M18CFM-25:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT49H32M18CFM-25:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)

Buy Now
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H32M18CFM-25:B
Integrated Circuits (ICs) - Memory - Memory MT49H32M18CFM-25:B
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H32M18CFM-25:B MT49H32M18CFM-25:B MT49H32M18CFM-25:B MT49H32M18CFM-25:B
Product Name Memory - SDRAM - MT49H32M18CFM-25:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray BGA; 144-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details