Micron Technology, Inc. Memory - DDR - MT52L256M64D2PP-107 WT:B MT52L256M64D2PP-107 WT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT52L256M64D2PP-107 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT52L256M64D2PP-107 WT:B
Memory - DDR - MT52L256M64D2PP-107 WT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
933MHZ Memory IC and Storage Component - 774-MT52L256M64D2PP-107 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L256M64D2PP-107 WT:B
933MHZ Memory IC and Storage Component 774-MT52L256M64D2PP-107 WT:B
IC DRAM 16GBIT 933MHZ 253VFBGA Product overview: MT52L256M64D2PP-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2PP- 107 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 933MHZ 253VFBGA Product overview: MT52L256M64D2PP-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2PP-107 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L256M64D2PP-107 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L256M64D2PP-107 WT:B
IC DRAM 16GBIT 933MHZ 253VFBGA

IC DRAM 16GBIT 933MHZ 253VFBGA

Supplier's Site
Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron - 80AH8188 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron
80AH8188
Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron 80AH8188
DRAM, 256M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:16Gbit; DRAM Memory Configuration:256M x 64bit; Clock Frequency:933MHz; Memory Case Style:VFBGA; No. of Pins:253Pins; Supply Voltage Nom:1.2V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 256M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:16Gbit; DRAM Memory Configuration:256M x 64bit; Clock Frequency:933MHz; Memory Case Style:VFBGA; No. of Pins:253Pins; Supply Voltage Nom:1.2V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 253-VFBGA (11x11.5)

SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 253-VFBGA (11x11.5)

Buy Now
IC DRAM 16GBIT 933MHZ 253VFBGA

IC DRAM 16GBIT 933MHZ 253VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L256M64D2PP-107 WT:B MT52L256M64D2PP-107 WT:B 80AH8188 MT52L256M64D2PP-107 WT:B MT52L256M64D2PP-107 WT:B
Product Name Memory - DDR - MT52L256M64D2PP-107 WT:B 933MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray VFBGA BGA; 253-VFBGA
Supply Voltage 1.2V Surface Mount 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memories - PSRAM (Pseudostatic RAM) - S80KS2563GABHI020 - S80KS2563GABHI020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details