Micron Technology, Inc. Memory - SDRAM - MT49H64M9BM-25:B MT49H64M9BM-25:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (64M x 9) Parallel 400 MHz 20 ns 144-µBGA (18.5x11) Package: Bulk Package: 144-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT49H64M9 Categories: Integrated Circuits (ICs) Case / Package: 144-µBGA (18.5x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (64M x 9) Parallel 400 MHz 20 ns 144-µBGA (18.5x11) Package: Bulk Package: 144-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT49H64M9 Categories: Integrated Circuits (ICs) Case / Package: 144-µBGA (18.5x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H64M9BM-25:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H64M9BM-25:B
Memory - SDRAM - MT49H64M9BM-25:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (64M x 9) Parallel 400 MHz 20 ns 144-µBGA (18.5x11) Package: Bulk Package: 144-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT49H64M9 Categories: Integrated Circuits (ICs) Case / Package: 144-µBGA (18.5x11) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: DRAM Memory IC 576Mb (64M x 9) Parallel 400 MHz 20 ns 144-µBGA (18.5x11)
Package: Bulk
Package: 144-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT49H64M9
Categories: Integrated Circuits (ICs)
Case / Package: 144-µBGA (18.5x11)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H64M9BM-25:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H64M9BM-25:B
Memory IC and Storage Component 774-MT49H64M9BM-25:B
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H64M9BM-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H64M9BM-25:B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H64M9BM-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H64M9BM-25:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Memory - MT49H64M9BM-25:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H64M9BM-25:B
Integrated Circuits (ICs) - Memory - Memory MT49H64M9BM-25:B
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H64M9BM-25:B MT49H64M9BM-25:B MT49H64M9BM-25:B MT49H64M9BM-25:B MT49H64M9BM-25:B
Product Name Memory - SDRAM - MT49H64M9BM-25:B Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 144-µBGA (18.5x11) BGA; Bulk 144-TFBGA BGA; 144-TFBGA BGA
Access Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details