Micron Technology, Inc. Memory MT49H8M36BM-25E:B TR

Description
IC DRAM 288MBIT PARALLEL 144UBGA
Datasheet
Description
IC DRAM 288MBIT PARALLEL 144UBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Memory - MT49H8M36BM-25E:B TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-µBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-µBGA (18.5x11)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H8M36BM-25E:B TR
Integrated Circuits (ICs) - Memory - Memory MT49H8M36BM-25E:B TR
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT49H8M36BM-25E:B TR MT49H8M36BM-25E:B TR MT49H8M36BM-25E:B TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 15 ns 15 ns
Density 288000 kbits 288000 kbits 288000 kbits
Operating Temperature 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details