Micron Technology, Inc. Memory - SDRAM - MT53B256M32D1NP-053 WT:C MT53B256M32D1NP-053 WT:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B256M32D1NP-053 WT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B256M32D1NP-053 WT:C
Memory - SDRAM - MT53B256M32D1NP-053 WT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.866 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.866 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B256
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53B256M32D1NP-053 WT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53B256M32D1NP-053 WT:C
1.866GHZ Memory IC and Storage Component 774-MT53B256M32D1NP-053 WT:C
IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53B256M32D1NP-053 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1NP- 053 WT:C can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.866GHZ 200WFBGA Product overview: MT53B256M32D1NP-053 WT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1NP-053 WT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B256M32D1NP-053 WT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M32D1NP-053 WT:C
Integrated Circuits (ICs) - Memory - Memory MT53B256M32D1NP-053 WT:C
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1866MHZ 200WFBGA

IC DRAM 8GBIT 1866MHZ 200WFBGA

Supplier's Site
IC DRAM 8GBIT 1.866GHZ 200WFBGA

IC DRAM 8GBIT 1.866GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M32D1NP-053 WT:C MT53B256M32D1NP-053 WT:C MT53B256M32D1NP-053 WT:C MT53B256M32D1NP-053 WT:C MT53B256M32D1NP-053 WT:C
Product Name Memory - SDRAM - MT53B256M32D1NP-053 WT:C 1.866GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 200-WFBGA (10x14.5) BGA; Tray 200-WFBGA BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3791-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers