Micron Technology, Inc. Memory - SDRAM - MT49H16M36FM-18:B MT49H16M36FM-18:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M36FM-18:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M36FM-18:B
Memory - SDRAM - MT49H16M36FM-18:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 15ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 144-μBGA (18.5x11)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H16M36FM-18:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M36FM-18:B
Memory IC and Storage Component 774-MT49H16M36FM-18:B
IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36FM-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36FM-18: B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144UBGA Product overview: MT49H16M36FM-18:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36FM-18:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M36FM-18:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M36FM-18:B
IC DRAM 576MBIT PARALLEL 144UBGA

IC DRAM 576MBIT PARALLEL 144UBGA

Supplier's Site
Memory - MT49H16M36FM-18:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 533 MHz 15 ns 144-µBGA (18.5x11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H16M36FM-18:B MT49H16M36FM-18:B MT49H16M36FM-18:B MT49H16M36FM-18:B
Product Name Memory - SDRAM - MT49H16M36FM-18:B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 144-μBGA (18.5x11) BGA; Bulk BGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 363531-0010 00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers