IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H8M36BM-25E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H8M36BM-25E:
Series: *
Categories: Memory
IC DRAM 288MBIT PARALLEL 144UBGA
DRAM Memory IC 288Mbit Parallel 400 MHz 15 ns 144-µBGA (18.5x11)
IC DRAM 288MBIT PARALLEL 144UBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT49H8M36BM-25E:B | MT49H8M36BM-25E:B | MT49H8M36BM-25E:B | MT49H8M36BM-25E:B | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT49H8M36BM-25E:B | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | BGA; Bulk | BGA | BGA; 144-TFBGA |