Micron Technology, Inc. Memory MT53B256M32D1NP-062 AIT:C TR

Description
IC DRAM 8GBIT 1600MHZ 200WFBGA
Description
IC DRAM 8GBIT 1600MHZ 200WFBGA

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 8GBIT 1600MHZ 200WFBGA

IC DRAM 8GBIT 1600MHZ 200WFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B256M32D1NP-062 AIT:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M32D1NP-062 AIT:C TR
Integrated Circuits (ICs) - Memory - Memory MT53B256M32D1NP-062 AIT:C TR
IC DRAM 8GBIT 1.6GHZ 200WFBGA

IC DRAM 8GBIT 1.6GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53B256M32D1NP-062 AIT:C TR MT53B256M32D1NP-062 AIT:C TR MT53B256M32D1NP-062 AIT:C TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Density 8000000 kbits 8000000 kbits 8000000 kbits
Data Rate 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S80KS5122GABHI020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Package Type BGA; PG-BGA-24
View Details
5 suppliers