The MT48V8M16LFB4-10 IT:G TR is a 128Mb Mobile SDRAM memory device featuring a x16 configuration with a clock frequency of 100 MHz and a cycle time of 10 ns. It operates on a low voltage power supply of 2.5V to 1.8V, making it suitable for power-sensitive applications. The device supports a temperature range of -40°C to +85°C, which is ideal for industrial environments. It includes features such as temperature-compensa
SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 100 MHz 7 ns 54-VFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54VFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | MT48V8M16LFB4-10 IT:G TR | MT48V8M16LFB4-10 IT:G TR |
| Product Name | Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 7 ns | 7 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |