IC DRAM 576MBIT PARALLEL 144UBGA
IC DRAM 576MBIT PARALLEL 144UBGA
DRAM Memory IC 576Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT49H16M36BM-25:A TR | MT49H16M36BM-25:A TR | MT49H16M36BM-25:A TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 400 MHz | ||
| Density | 576000 kbits | 576000 kbits | 576000 kbits |
| Supply Voltage | Surface Mount | 1.7V ~ 1.9V |