Micron Technology, Inc. Memory - SDRAM - MT53B256M64D2TP-062 L XT:C MT53B256M64D2TP-062 L XT:C

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B256M64D2TP-062 L XT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B256M64D2TP-062 L XT:C
Memory - SDRAM - MT53B256M64D2TP-062 L XT:C
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz Package: Tray Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1120 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 16Gb (256M x 64) - 1.6 GHz
Package: Tray
Part Status: Obsolete
Family Name: MT53B256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1120
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B256M64D2TP-062 L XT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B256M64D2TP-062 L XT:C
1.6GHZ Memory IC and Storage Component 774-MT53B256M64D2TP-062 L XT:C
IC DRAM 16GBIT 1.6GHZ FBGA Product overview: MT53B256M64D2TP-062 L XT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2TP- 062 L XT:C can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 1.6GHZ FBGA Product overview: MT53B256M64D2TP-062 L XT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M64D2TP-062 L XT:C can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 16GBIT 1600MHZ FBGA

IC DRAM 16GBIT 1600MHZ FBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M64D2TP-062 L XT:C
Integrated Circuits (ICs) - Memory - Memory MT53B256M64D2TP-062 L XT:C
IC DRAM 16GBIT 1.6GHZ FBGA

IC DRAM 16GBIT 1.6GHZ FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M64D2TP-062 L XT:C MT53B256M64D2TP-062 L XT:C MT53B256M64D2TP-062 L XT:C MT53B256M64D2TP-062 L XT:C
Product Name Memory - SDRAM - MT53B256M64D2TP-062 L XT:C 1.6GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details