Micron Technology, Inc. 933MHZ Memory IC and Storage Component MT52L256M64D2PP-107 WT:B TR

Description
IC DRAM 16GBIT 933MHZ 253VFBGA Product overview: MT52L256M64D2PP-107 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2PP- 107 WT:B TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 16GBIT 933MHZ 253VFBGA Product overview: MT52L256M64D2PP-107 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2PP- 107 WT:B TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
933MHZ Memory IC and Storage Component - 774-MT52L256M64D2PP-107 WT:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L256M64D2PP-107 WT:B TR
933MHZ Memory IC and Storage Component 774-MT52L256M64D2PP-107 WT:B TR
IC DRAM 16GBIT 933MHZ 253VFBGA Product overview: MT52L256M64D2PP-107 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2PP- 107 WT:B TR can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 933MHZ 253VFBGA Product overview: MT52L256M64D2PP-107 WT:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L256M64D2PP-107 WT:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT52L256M64D2PP-107 WT:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L256M64D2PP-107 WT:B TR
Memory - SDRAM - MT52L256M64D2PP-107 WT:B TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Technology: SDRAM - Mobile LPDDR3 Operating Supply Voltage: 1.2V Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Technology: SDRAM - Mobile LPDDR3
Operating Supply Voltage: 1.2V
Memory Type: Volatile
Memory Size: 16Gb (256M x 64)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 933MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 253-VFBGA (11x11.5)

SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz 253-VFBGA (11x11.5)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L256M64D2PP-107 WT:B TR
Integrated Circuits (ICs) - Memory - Memory MT52L256M64D2PP-107 WT:B TR
IC DRAM 16GBIT 933MHZ 253VFBGA

IC DRAM 16GBIT 933MHZ 253VFBGA

Supplier's Site
IC DRAM 16GBIT 933MHZ 253VFBGA

IC DRAM 16GBIT 933MHZ 253VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L256M64D2PP-107 WT:B TR MT52L256M64D2PP-107 WT:B TR MT52L256M64D2PP-107 WT:B TR MT52L256M64D2PP-107 WT:B TR
Product Name 933MHZ Memory IC and Storage Component Memory - SDRAM - MT52L256M64D2PP-107 WT:B TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tape & Reel (TR) BGA; 253-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 54F189LLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details