Micron Technology, Inc. Memory - SDRAM - MT49H16M18CFM-25:B MT49H16M18CFM-25:B

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT49H16M18CFM-25:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M18CFM-25:B
Memory - SDRAM - MT49H16M18CFM-25:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (16M x 18) Access Time: 20ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 144-μBGA (18.5x11) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (16M x 18)
Access Time: 20ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 144-μBGA (18.5x11)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H16M18CFM-25:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M18CFM-25:B
Memory IC and Storage Component 774-MT49H16M18CFM-25:B
IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H16M18CFM-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-25 :B can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PARALLEL 144UBGA Product overview: MT49H16M18CFM-25:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M18CFM-25:B can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M18CFM-25:B
Integrated Circuits (ICs) - Memory - Memory MT49H16M18CFM-25:B
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site
Memory - MT49H16M18CFM-25:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)

DRAM Memory IC 288Mbit Parallel 400 MHz 20 ns 144-µBGA (18.5x11)

Buy Now
IC DRAM 288MBIT PARALLEL 144UBGA

IC DRAM 288MBIT PARALLEL 144UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT49H16M18CFM-25:B MT49H16M18CFM-25:B MT49H16M18CFM-25:B MT49H16M18CFM-25:B
Product Name Memory - SDRAM - MT49H16M18CFM-25:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 144-μBGA (18.5x11) BGA; Tray BGA BGA; 144-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-4369-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details