Micron Technology, Inc. 933MHZ Memory IC and Storage Component MT52L512M32D2PU-107 WT:B

Description
IC DRAM 16GBIT 933MHZ FBGA Product overview: MT52L512M32D2PU-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PU- 107 WT:B can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 16GBIT 933MHZ FBGA Product overview: MT52L512M32D2PU-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PU- 107 WT:B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
933MHZ Memory IC and Storage Component - 774-MT52L512M32D2PU-107 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-MT52L512M32D2PU-107 WT:B
933MHZ Memory IC and Storage Component 774-MT52L512M32D2PU-107 WT:B
IC DRAM 16GBIT 933MHZ FBGA Product overview: MT52L512M32D2PU-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PU- 107 WT:B can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 933MHZ FBGA Product overview: MT52L512M32D2PU-107 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M32D2PU-107 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT52L512M32D2PU-107 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L512M32D2PU-107 WT:B
Memory - SDRAM - MT52L512M32D2PU-107 WT:B
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: Surface Mount Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 16Gb (512M x 32) Temperature Range - Operating: -30°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 933MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,680 Supply Voltage (V): 1.2V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: Surface Mount
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 933MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,680
Supply Voltage (V): 1.2V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT52L512M32D2PU-107 WT:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L512M32D2PU-107 WT:B
Integrated Circuits (ICs) - Memory - Memory MT52L512M32D2PU-107 WT:B
IC DRAM 16GBIT 933MHZ FBGA

IC DRAM 16GBIT 933MHZ FBGA

Supplier's Site
Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron - 80AH8191 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron
80AH8191
Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron 80AH8191
DRAM, 512M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:933MHz; Memory Case Style:WFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR3; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:933MHz; Memory Case Style:WFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

Supplier's Site
IC DRAM 16GBIT 933MHZ FBGA

IC DRAM 16GBIT 933MHZ FBGA

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz

SDRAM - Mobile LPDDR3 Memory IC 16Gbit 933 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L512M32D2PU-107 WT:B MT52L512M32D2PU-107 WT:B 80AH8191 MT52L512M32D2PU-107 WT:B MT52L512M32D2PU-107 WT:B
Product Name 933MHZ Memory IC and Storage Component Memory - SDRAM - MT52L512M32D2PU-107 WT:B Integrated Circuits (ICs) - Memory - Memory Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Tray WFBGA
Supply Voltage 1.2V 1.2V Surface Mount 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 34293369A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details