Micron Technology, Inc. Memory - SDRAM - MT53B256M32D1NP-062 AAT:C MT53B256M32D1NP-062 AAT:C

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1360 REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1360 REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53B256M32D1NP-062 AAT:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53B256M32D1NP-062 AAT:C
Memory - SDRAM - MT53B256M32D1NP-062 AAT:C
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5) Package: Tray Package: 200-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53B256 Categories: Integrated Circuits (ICs) Case / Package: 200-WFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1360 REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 8Gb (256M x 32) - 1.6 GHz 200-WFBGA (10x14.5)
Package: Tray
Package: 200-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53B256
Categories: Integrated Circuits (ICs)
Case / Package: 200-WFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
1.6GHZ Memory IC and Storage Component - 774-MT53B256M32D1NP-062 AAT:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Memory IC and Storage Component
774-MT53B256M32D1NP-062 AAT:C
1.6GHZ Memory IC and Storage Component 774-MT53B256M32D1NP-062 AAT:C
IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1NP-062 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1NP- 062 AAT:C can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1.6GHZ 200WFBGA Product overview: MT53B256M32D1NP-062 AAT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.6GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53B256M32D1NP-062 AAT:C can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53B256M32D1NP-062 AAT:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M32D1NP-062 AAT:C
Integrated Circuits (ICs) - Memory - Memory MT53B256M32D1NP-062 AAT:C
IC DRAM 8GBIT 1.6GHZ 200WFBGA

IC DRAM 8GBIT 1.6GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 8Gbit 1.6 GHz 200-WFBGA (10x14.5)

Buy Now
IC DRAM 8GBIT 1600MHZ 200WFBGA

IC DRAM 8GBIT 1600MHZ 200WFBGA

Supplier's Site
Lpddr48G256Mx32Fbga, Tray Rohs Compliant Micron - 80AH8203 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr48G256Mx32Fbga, Tray Rohs Compliant Micron
80AH8203
Lpddr48G256Mx32Fbga, Tray Rohs Compliant Micron 80AH8203
LPDDR48G256MX32FBGA, TRAY ROHS COMPLIANT: YES

LPDDR48G256MX32FBGA, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53B256M32D1NP-062 AAT:C MT53B256M32D1NP-062 AAT:C MT53B256M32D1NP-062 AAT:C MT53B256M32D1NP-062 AAT:C 80AH8203
Product Name Memory - SDRAM - MT53B256M32D1NP-062 AAT:C 1.6GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Lpddr48G256Mx32Fbga, Tray Rohs Compliant Micron
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; 200-WFBGA (10x14.5) BGA; Tray BGA; 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details