Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT48LC8M32LFB5-10 IT

Description
Win Source Part Number: 1080920-MT48LC8M32LF B5-10 IT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT48LC8M32LFB5-10 ITMT48LC8M32LFB5-10I T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Other Names: MT48LC8M32LFB5-10 IT-ND,MT48LC8M32LFB5 -10IT Base Product Number: MT48LC8M32 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1080920-MT48LC8M32LF B5-10 IT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT48LC8M32LFB5-10 ITMT48LC8M32LFB5-10I T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Other Names: MT48LC8M32LFB5-10 IT-ND,MT48LC8M32LFB5 -10IT Base Product Number: MT48LC8M32 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1080920-MT48LC8M32LFB5-10 IT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1080920-MT48LC8M32LFB5-10 IT
Integrated Circuits (ICs) - Memory 1080920-MT48LC8M32LFB5-10 IT
Win Source Part Number: 1080920-MT48LC8M32LF B5-10 IT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: SDRAM - Mobile LPSDR Memory Type: Volatile Memory Size: 256Mb (8M x 32) Access Time: 7 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 90-VFBGA Supplier Device Package: 90-VFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT48LC8M32LFB5-10 ITMT48LC8M32LFB5-10I T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0024 Mfr: Micron Technology Inc. Other Names: MT48LC8M32LFB5-10 IT-ND,MT48LC8M32LFB5 -10IT Base Product Number: MT48LC8M32 Product Status: Obsolete

Win Source Part Number: 1080920-MT48LC8M32LFB5-10 IT
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPSDR
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 7 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 90-VFBGA
Supplier Device Package: 90-VFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT48LC8M32LFB5-10 ITMT48LC8M32LFB5-10IT;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
Mfr: Micron Technology Inc.
Other Names: MT48LC8M32LFB5-10 IT-ND,MT48LC8M32LFB5-10IT
Base Product Number: MT48LC8M32
Product Status: Obsolete

Buy Now
Memory IC and Storage Component - 774-MT48LC8M32LFB5-10 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT48LC8M32LFB5-10 IT
Memory IC and Storage Component 774-MT48LC8M32LFB5-10 IT
IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48LC8M32LFB5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32LFB5-1 0 IT can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90VFBGA Product overview: MT48LC8M32LFB5-10 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT48LC8M32LFB5-10 IT can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 256MBIT PARALLEL 90VFBGA

IC DRAM 256MBIT PARALLEL 90VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT48LC8M32LFB5-10 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT48LC8M32LFB5-10 IT
Integrated Circuits (ICs) - Memory - Memory MT48LC8M32LFB5-10 IT
IC DRAM 256MBIT PAR 90VFBGA

IC DRAM 256MBIT PAR 90VFBGA

Supplier's Site
Memory - MT48LC8M32LFB5-10 IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 100 MHz 7 ns 90-VFBGA (8x13)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1080920-MT48LC8M32LFB5-10 IT 774-MT48LC8M32LFB5-10 IT MT48LC8M32LFB5-10 IT MT48LC8M32LFB5-10 IT MT48LC8M32LFB5-10 IT
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 7 ns 7 ns 7 ns 7 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memories - PSRAM (Pseudostatic RAM) - S80KS2563GABHB020 - S80KS2563GABHB020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details