Micron Technology, Inc. Memory MT53B256M64D2NW-062 WT:C

Description
IC DRAM 16GBIT 1600MHZ FBGA
Description
IC DRAM 16GBIT 1600MHZ FBGA

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 16GBIT 1600MHZ FBGA

IC DRAM 16GBIT 1600MHZ FBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 1.6 GHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53B256M64D2NW-062 WT:C
Integrated Circuits (ICs) - Memory - Memory MT53B256M64D2NW-062 WT:C
IC DRAM 16GBIT 1.6GHZ FBGA

IC DRAM 16GBIT 1.6GHZ FBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT53B256M64D2NW-062 WT:C MT53B256M64D2NW-062 WT:C MT53B256M64D2NW-062 WT:C
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 9242500072000 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers