Micron Technology, Inc. 1067MHZ Memory IC and Storage Component MT52L512M16D1PF-093 WT ES:B TR

Description
IC DRAM 8GBIT 1067MHZ FBGA Product overview: MT52L512M16D1PF-093 WT ES:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M16D1PF- 093 WT ES:B TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 8GBIT 1067MHZ FBGA Product overview: MT52L512M16D1PF-093 WT ES:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M16D1PF- 093 WT ES:B TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1067MHZ Memory IC and Storage Component - 774-MT52L512M16D1PF-093 WT ES:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1067MHZ Memory IC and Storage Component
774-MT52L512M16D1PF-093 WT ES:B TR
1067MHZ Memory IC and Storage Component 774-MT52L512M16D1PF-093 WT ES:B TR
IC DRAM 8GBIT 1067MHZ FBGA Product overview: MT52L512M16D1PF-093 WT ES:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M16D1PF- 093 WT ES:B TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT 1067MHZ FBGA Product overview: MT52L512M16D1PF-093 WT ES:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1067MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1067MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT52L512M16D1PF-093 WT ES:B TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT52L512M16D1PF-093 WT ES:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT52L512M16D1PF-093 WT ES:B TR
Memory - SDRAM - MT52L512M16D1PF-093 WT ES:B TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 8Gb (512M x 16) - 1067 MHz Package: Reel - TR Family Name: MT52L512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR3 Memory IC 8Gb (512M x 16) - 1067 MHz
Package: Reel - TR
Family Name: MT52L512
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now
SDRAM - Mobile LPDDR3 Memory IC 8Gbit 1067 MHz

SDRAM - Mobile LPDDR3 Memory IC 8Gbit 1067 MHz

Buy Now
IC DRAM 8GBIT 1067MHZ FBGA

IC DRAM 8GBIT 1067MHZ FBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT52L512M16D1PF-093 WT ES:B TR
Integrated Circuits (ICs) - Memory - Memory MT52L512M16D1PF-093 WT ES:B TR
IC DRAM 8GBIT 1067MHZ FBGA

IC DRAM 8GBIT 1067MHZ FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT52L512M16D1PF-093 WT ES:B TR MT52L512M16D1PF-093 WT ES:B TR MT52L512M16D1PF-093 WT ES:B TR MT52L512M16D1PF-093 WT ES:B TR
Product Name 1067MHZ Memory IC and Storage Component Memory - SDRAM - MT52L512M16D1PF-093 WT ES:B TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 553395-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 29705/BXA - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers